Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Ipm Module L1-Series |Mitsubishi Electric PM50CL1B120 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IPM Power Device | IGBT |
---|---|
Current Rating (Ic / Id) | 50A |
Isolation Voltage | 2.5kV |
IPM Case Style | Module |
IPM Series | Intellimod L1 |
Where can I find additional details, specifications and documents for a PM50CL1B120?
Additional datasheets, footprints and schematics for PM50CL1B120 are listed on our Part Details page. You can also find images and similar parts to PM50CL1B120 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM50CL1B120 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM50CL1B120 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM50CL1B120 fall under?
The PM50CL1B120 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to PM50CL1B120 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM50CL1B120 you can contact the distributor directly for product support, shipping queries etc.
Is the PM50CL1B120 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM50CL1B120 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PM50CL1B120.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM50CL1B120 often in real-time on the comparison pages.
What if I can't find stock of PM50CL1B120?
You can fill out our help required form which you can use to request a quote for PM50CL1B120 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.