Status: | Unknown |
---|---|
Series: | PM5-M124 Series |
RoHS: | Compliant |
LED Color | Red |
---|---|
Operating Voltage | 24V |
Mounting Hole Dia | 8mm |
Forward Current If | 20mA |
Luminous Intensity | 20mcd |
IP / NEMA Rating | IP67 |
Product Range | PM5-M124 Series |
Forward Voltage | 24V |
RoHS Compliant | Yes |
Indicator, Led Panel Mount, 8Mm, Red | Newark Electronics |
IP67 Rated 7 mm Clear Fresnel Lens RED LED Integrated Sensor Ambient Lighting | Future Electronics |
Indicator Pnl-Mnt IP67 Rated Black Metal Housing 7mm Clear Fresnel Lens Red LED | Bivar Inc. PM5-M124-RED | RS Americas |
Where can I find additional details, specifications and documents for a PM5-M124-RED?
Additional datasheets, footprints and schematics for PM5-M124-RED are listed on our Part Details page. You can also find images and similar parts to PM5-M124-RED on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM5-M124-RED on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM5-M124-RED price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM5-M124-RED fall under?
The PM5-M124-RED is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to PM5-M124-RED when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM5-M124-RED you can contact the distributor directly for product support, shipping queries etc.
Is the PM5-M124-RED RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM5-M124-RED have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for PM5-M124-RED.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM5-M124-RED often in real-time on the comparison pages.
What if I can't find stock of PM5-M124-RED?
You can fill out our help required form which you can use to request a quote for PM5-M124-RED from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.