Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
Operating Voltage | 2VDC |
Mounting Hole Dia | 5mm |
Forward Current If | 20mA |
Luminous Intensity | 39mcd |
IP / NEMA Rating | IP67 |
Forward Voltage | 2V |
RoHS Compliant | Yes |
Led Indicator, 5Mm, 2V, Red | Newark Electronics |
Where can I find additional details, specifications and documents for a PM5-B5R2.0V?
Additional datasheets, footprints and schematics for PM5-B5R2.0V are listed on our Part Details page. You can also find images and similar parts to PM5-B5R2.0V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM5-B5R2.0V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM5-B5R2.0V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM5-B5R2.0V fall under?
The PM5-B5R2.0V is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to PM5-B5R2.0V when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM5-B5R2.0V you can contact the distributor directly for product support, shipping queries etc.
Is the PM5-B5R2.0V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM5-B5R2.0V have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PM5-B5R2.0V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM5-B5R2.0V often in real-time on the comparison pages.
What if I can't find stock of PM5-B5R2.0V?
You can fill out our help required form which you can use to request a quote for PM5-B5R2.0V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.