Status: | Unknown |
---|---|
Series: | PM3 Series |
RoHS: | Compliant |
LED Color | Yellow |
---|---|
Operating Voltage | 2VDC |
Mounting Hole Dia | 4.064mm |
Forward Current If | 30mA |
Luminous Intensity | 20mcd |
IP / NEMA Rating | Not Rated |
Product Range | PM3 Series |
RoHS Compliant | Yes |
Panel Mount LED Assembly 3 mm Yellow LED w\ Diffused Lens No Wire | Future Electronics |
Panel Mount Indicator 3 mm Yellow LED w Diffused Lens No Wire | Bivar Inc. PM3YD | RS Americas |
Where can I find additional details, specifications and documents for a PM3YD?
Additional datasheets, footprints and schematics for PM3YD are listed on our Part Details page. You can also find images and similar parts to PM3YD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM3YD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3YD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM3YD fall under?
The PM3YD is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to PM3YD when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM3YD you can contact the distributor directly for product support, shipping queries etc.
Is the PM3YD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM3YD have stock available?
Authorised distributors including Future Electronics and RS Americas have stock available or on a lead time for PM3YD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM3YD often in real-time on the comparison pages.
What if I can't find stock of PM3YD?
You can fill out our help required form which you can use to request a quote for PM3YD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.