LED Color | White |
---|---|
Operating Voltage | 48V |
Mounting Hole Dia | 5.943mm |
Forward Current If | 20mA |
Luminous Intensity | 2.5cd |
IP / NEMA Rating | IP67 |
Forward Voltage | 48V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PM3-PWDW12.0?
Additional datasheets, footprints and schematics for PM3-PWDW12.0 are listed on our Part Details page. You can also find images and similar parts to PM3-PWDW12.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM3-PWDW12.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3-PWDW12.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM3-PWDW12.0 fall under?
The PM3-PWDW12.0 is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to PM3-PWDW12.0 when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM3-PWDW12.0 you can contact the distributor directly for product support, shipping queries etc.
Is the PM3-PWDW12.0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM3-PWDW12.0 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for PM3-PWDW12.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM3-PWDW12.0 often in real-time on the comparison pages.
What if I can't find stock of PM3-PWDW12.0?
You can fill out our help required form which you can use to request a quote for PM3-PWDW12.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.