PM3-PPGD Panel Mount Indicators, Bases & Lenses by Bivar

PANEL MOUNT INDICATOR, LED, 5.943MM, GREEN, 48V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.54

Distributor Stock
Logo for Newark
Newark
from US$9.54
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$9.65
-
Buy Now
Logo for RS Americas
RS Americas
from US$11.03
-
Buy Now

Specifications

LED Color Green
Operating Voltage 48V
Mounting Hole Dia 5.943mm
Forward Current If 20mA
Luminous Intensity 20mcd
IP / NEMA Rating IP67
Forward Voltage 48V
RoHS Compliant Yes

Alternative Descriptions

Panel Mount Indicator, Led, 5.943Mm, Green, 48V | Newark Electronics
Panel Mount LED Assembly 8.4 mm Diffused Lens Pure Green LED No Wire | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PM3-PPGD?

Additional datasheets, footprints and schematics for PM3-PPGD are listed on our Part Details page. You can also find images and similar parts to PM3-PPGD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PM3-PPGD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3-PPGD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PM3-PPGD fall under?

The PM3-PPGD is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.

Can I view similar or alternative parts?

You can view similar parts to PM3-PPGD when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PM3-PPGD you can contact the distributor directly for product support, shipping queries etc.

Is the PM3-PPGD RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PM3-PPGD have stock available?

Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for PM3-PPGD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PM3-PPGD often in real-time on the comparison pages.

What if I can't find stock of PM3-PPGD?

You can fill out our help required form which you can use to request a quote for PM3-PPGD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay