Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Amber |
---|---|
Operating Voltage | 48V |
Mounting Hole Dia | 5.943mm |
Forward Current If | 20mA |
Luminous Intensity | 100mcd |
IP / NEMA Rating | IP67 |
Forward Voltage | 48V |
RoHS Compliant | Yes |
Panel Mount Indicator, Led, 5.943Mm, Amber, 48V | Newark Electronics |
Panel Mount LED Assembly 8.4 mm Diffused Lens Amber LED No Wire | Future Electronics |
Where can I find additional details, specifications and documents for a PM3-PAD?
Additional datasheets, footprints and schematics for PM3-PAD are listed on our Part Details page. You can also find images and similar parts to PM3-PAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM3-PAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM3-PAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM3-PAD fall under?
The PM3-PAD is listed under Optoelectronics & Displays > Panel Mount Indicators, Bases & Lenses > LED Single Color Indicators.
Can I view similar or alternative parts?
You can view similar parts to PM3-PAD when available in the LED Single Color Indicators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM3-PAD you can contact the distributor directly for product support, shipping queries etc.
Is the PM3-PAD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PM3-PAD have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for PM3-PAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM3-PAD often in real-time on the comparison pages.
What if I can't find stock of PM3-PAD?
You can fill out our help required form which you can use to request a quote for PM3-PAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.