Status: | Unknown |
---|---|
Series: | PM2110 Series |
RoHS: | Unknown |
Product Range | PM2110 Series |
---|---|
Inductance | 22µH |
RMS Current (Irms) | 9.7A |
DC Resistance Max | 0.01ohm |
Inductance Tolerance | ± 10% |
Toroidal Inductor Case | 30.5mm x 25.4mm x 14.48mm |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Iron |
DC Current Rating | 9.7A |
External Length / Height | 14.48mm |
Height | 14.48mm |
Inductor Case Style | SMD |
Lead Spacing | 22.9mm |
No. of Pins | 2Pins |
Inductor, 22Uh, 10%, 11A, Toroid | Newark Electronics |
INDUCTOR, 22UH, 10%, 11A, TOROID | element14 |
Toroidal Inductor, 22 uH, 9.7 A, 10 Milliohm, ± 10%, SMD | Avnet America |
PM2110 Series Wire-wound SMD Inductor with a Iron Core, 22 uH +/-10% 9.7A Idc | Bourns PM2110-220K-RC | RS Americas |
Toroidal Inductor, 22 uH, 9.7 A, 10 Milliohm, � 10%, SMD | Avnet Abacus |
Where can I find additional details, specifications and documents for a PM2110-220K-RC?
Additional datasheets, footprints and schematics for PM2110-220K-RC are listed on our Part Details page. You can also find images and similar parts to PM2110-220K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM2110-220K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM2110-220K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM2110-220K-RC fall under?
The PM2110-220K-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to PM2110-220K-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM2110-220K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the PM2110-220K-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM2110-220K-RC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for PM2110-220K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM2110-220K-RC often in real-time on the comparison pages.
What if I can't find stock of PM2110-220K-RC?
You can fill out our help required form which you can use to request a quote for PM2110-220K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.