Status: | Unknown |
---|---|
Series: | PM Series |
RoHS: | Unknown |
Prices starting from US$85.76
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 35A |
Product Range | PM Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 240VAC |
Relay Terminals | Screw |
Carry Current | 20A |
Relay, 4Pdt, 240Vac, 28Vdc, 35A | Newark Electronics |
RELAY, 4PDT, 240VAC, 28VDC, 35A | element14 |
Relay, General Purpose Power | Carlton-Bates |
Power Contactors | Relay Specialties |
Where can I find additional details, specifications and documents for a PM-17DY-12?
Additional datasheets, footprints and schematics for PM-17DY-12 are listed on our Part Details page. You can also find images and similar parts to PM-17DY-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM-17DY-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM-17DY-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM-17DY-12 fall under?
The PM-17DY-12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PM-17DY-12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM-17DY-12 you can contact the distributor directly for product support, shipping queries etc.
Is the PM-17DY-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM-17DY-12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for PM-17DY-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM-17DY-12 often in real-time on the comparison pages.
What if I can't find stock of PM-17DY-12?
You can fill out our help required form which you can use to request a quote for PM-17DY-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.