PM-0748-200-0 Fuses & Circuit Protection by Block

ELECTRONIC CIRCUIT BREAKER 48VDC 10A

Status: Unknown
Series: Economy Smart Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$169.85


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$172.07
-
Buy Now
Logo for element14 element14 US$185.91
-
Buy Now
Logo for Distrelec Distrelec US$169.85
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range Economy Smart Series
Current Rating 20A
No. of Poles -
Supply Voltage 48VDC
Circuit Breaker Mounting DIN Rail
Load Current Max 10A
Trip Time 500ms

Alternative Descriptions

Electronic Circuit Breaker, 48Vdc, 10A | Newark Electronics
ELECTRONIC CIRCUIT BREAKER, 48VDC, 10A | element14
Block Electronic Circuit Breaker, 20A, IP20 | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PM-0748-200-0?

Additional datasheets, footprints and schematics for PM-0748-200-0 are listed on our Part Details page. You can also find images and similar parts to PM-0748-200-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PM-0748-200-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM-0748-200-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PM-0748-200-0 fall under?

The PM-0748-200-0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to PM-0748-200-0 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PM-0748-200-0 you can contact the distributor directly for product support, shipping queries etc.

Is the PM-0748-200-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PM-0748-200-0 have stock available?

Authorised distributors including Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for PM-0748-200-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PM-0748-200-0 often in real-time on the comparison pages.

What if I can't find stock of PM-0748-200-0?

You can fill out our help required form which you can use to request a quote for PM-0748-200-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay