PM-0724-400-0 Part Information
Details for PM-0724-400-0 by Block
Electronic & Electrical Components>Fuses & Circuit Protection>Circuit Breakers & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 83.7400 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | Economy Smart Series |
Current Rating | 40A |
No. of Poles | - |
Supply Voltage | 24VDC |
Circuit Breaker Mounting | DIN Rail |
Load Current Max | 10A |
Trip Time | 500ms |
Alternative Part Descriptions
- ELECTRONIC CIRCUIT BREAKER, 24VDC, 10A; Product Range:Economy Smart Series; Current Rating:40A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:10A; Trip Time:500ms RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PM-0724-400-0?
Additional datasheets, footprints and schematics for PM-0724-400-0 are listed in our Part Details tab. You can also find the PM-0724-400-0 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM-0724-400-0 in the Pricing & Inventory tab next to part details. You can view PM-0724-400-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM-0724-400-0 fall under?
The PM-0724-400-0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PM-0724-400-0 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM-0724-400-0 you can contact the distributor directly for product support, shipping queries etc.
Is the PM-0724-400-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for PM-0724-400-0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PM-0724-400-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM-0724-400-0 often in real-time on the comparison pages.
What if I can't find stock of PM-0724-400-0?
You can fill out our help required form which you can use to request a quote for PM-0724-400-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.