PM-0724-240-0 Part Information

Details for PM-0724-240-0 by Block

Electronic & Electrical Components>Fuses & Circuit Protection>Circuit Breakers & Accessories

Part Downloads

Part Specifications

Product Range Economy Smart Series
Current Rating 24A
No. of Poles -
Supply Voltage 24VDC
Circuit Breaker Mounting DIN Rail
Load Current Max 6A
Trip Time 500ms
RoHS Compliant

Alternative Part Descriptions

  • ELECTRONIC CIRCUIT BREAKER, 24VDC, 6A; Product Range:Economy Smart Series; Current Rating:24A; No. of Poles:-; Supply Voltage:24VDC; Circuit Breaker Mounting:DIN Rail; Load Current Max:6A; Trip Time:500ms RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PM-0724-240-0?

Additional datasheets, footprints and schematics for PM-0724-240-0 are listed in our Part Details tab. You can also find the PM-0724-240-0 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PM-0724-240-0 in the Pricing & Inventory tab next to part details. You can view PM-0724-240-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PM-0724-240-0 fall under?

The PM-0724-240-0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to PM-0724-240-0 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PM-0724-240-0 you can contact the distributor directly for product support, shipping queries etc.

Is the PM-0724-240-0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for PM-0724-240-0 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for PM-0724-240-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PM-0724-240-0 often in real-time on the comparison pages.

What if I can't find stock of PM-0724-240-0?

You can fill out our help required form which you can use to request a quote for PM-0724-240-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for PM-0724-240-0

Loading...
Loading Results for PM-0724-240-0
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us