Status: | Unknown |
---|---|
Series: | Economy Smart Series |
RoHS: | Unknown |
Product Range | Economy Smart Series |
---|---|
Current Rating | 20A |
No. of Poles | - |
Supply Voltage | 24VDC |
Circuit Breaker Mounting | DIN Rail |
Load Current Max | 10A |
Trip Time | 500ms |
Circuit breaker, electronic, DIN, 24VDC, 2 channels, 2-10A | Block USA PM-0724-200-0 | RS Americas |
Electronic Circuit Breaker, 24Vdc, 10A | Newark Electronics |
Block Electronic Circuit Breaker, 20A, IP20 | Distrelec |
Where can I find additional details, specifications and documents for a PM-0724-200-0?
Additional datasheets, footprints and schematics for PM-0724-200-0 are listed on our Part Details page. You can also find images and similar parts to PM-0724-200-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM-0724-200-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM-0724-200-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM-0724-200-0 fall under?
The PM-0724-200-0 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to PM-0724-200-0 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM-0724-200-0 you can contact the distributor directly for product support, shipping queries etc.
Is the PM-0724-200-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM-0724-200-0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Distrelec and Farnell have stock available or on a lead time for PM-0724-200-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM-0724-200-0 often in real-time on the comparison pages.
What if I can't find stock of PM-0724-200-0?
You can fill out our help required form which you can use to request a quote for PM-0724-200-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.