Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$101.82
|
1
in stock
|
Buy Now | |
Conrad
from US$104.56
|
20
in stock
|
Buy Now | |
RS Americas
from US$68.54
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$57.51
|
1
in stock
|
Buy Now | |
element14
from US$86.21
|
1
in stock
|
Buy Now | |
Farnell
from US$99.77
|
1
in stock
|
Buy Now | |
Distrelec
from US$57.30
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 48W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Efficient primary switched mode power supply in the slim plastic casing. The Devices ceiling lower and middle performance requirement of 25 W to 100 W.This text is machine translated. | Conrad |
Power Supply, AC-DC, DIN, pri sw mode,100-240Vi,24VDC,2A out | Block USA PM-0124-020-0 | RS Americas |
PM Series DIN Rail PSU PM-0124-020-0 | RS |
Power Supply, Ac-Dc, 24V, 2A Rohs Compliant: Yes |Block PM-0124-020-0 | Newark Electronics |
POWER SUPPLY, AC-DC, 24V, 2A | element14 |
Block DIN Rail Power Supply, 89%, 24V, 2A, 4W, Adjustable | Distrelec |
Where can I find additional details, specifications and documents for a PM-0124-020-0?
Additional datasheets, footprints and schematics for PM-0124-020-0 are listed on our Part Details page. You can also find images and similar parts to PM-0124-020-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PM-0124-020-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PM-0124-020-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PM-0124-020-0 fall under?
The PM-0124-020-0 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PM-0124-020-0 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PM-0124-020-0 you can contact the distributor directly for product support, shipping queries etc.
Is the PM-0124-020-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PM-0124-020-0 have stock available?
Authorised distributors including Conrad, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for PM-0124-020-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PM-0124-020-0 often in real-time on the comparison pages.
What if I can't find stock of PM-0124-020-0?
You can fill out our help required form which you can use to request a quote for PM-0124-020-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.