Prices starting from US$2.42
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$215.50 |
20
|
Buy Now | |
TTI Europe | US$3.29 |
200
|
Buy Now | |
RS Americas | US$2.97 |
114
|
Buy Now | |
element14 | US$256.61 |
20
|
Buy Now | |
Newark Electronics | US$349.17 |
9
|
Buy Now | |
Distrelec | US$2.46 |
5
|
Buy Now | |
Avnet America | US$2.42 |
-
|
Buy Now | |
Carlton-Bates | US$3.55 |
-
|
Buy Now | |
Sager | US$2.53 |
-
|
Buy Now |
Cable Tie Material | PEEK (Polyetheretherketone) |
---|---|
Cable Tie Colour | Brown |
Cable Tie Length | 188mm |
Cable Tie Width | 4.8mm |
Cable Bundle Diameter Max | 48mm |
Minimum Loop Tensile Strength | 150lb |
Cable Tie Type | Standard |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Cable Tie |
Body Material | PEEK (Polyetheretherketone) |
Cable Diameter Max | 48mm |
For Use With | Cable |
Tensile Strength N/mm² | 668N/mm² |
Tensile Strength N/m² | 668N/mm² |
CABLE TIE, 7.4L (188MM) | TTI Europe |
Cable Tie, 7.4 (188mm) length, PEEK, translucent brown, PAN-TYPLT Series | Panduit PLT2S-C71 | RS Americas |
CABLE TIE, HI TEMP, 188X4.8MM, PK100 | element14 |
Cable Tie, Hi Temp, 188X4.8Mm, Pk100 | Newark Electronics |
Panduit Locking Cable Tie 188 x 4.8mm, Polyether Ether Ketone, 668N, Brown | Distrelec |
Cable Accessories Tie Polyether Etherketone Translucent Brown Roll | Avnet America |
Tie, Cable | Carlton-Bates |
Cable Ties 7.4 PEEK STD CROSS CABLE TIE | Sager |
Where can I find additional details, specifications and documents for a PLT2S-C71?
Additional datasheets, footprints and schematics for PLT2S-C71 are listed on our Part Details page. You can also find images and similar parts to PLT2S-C71 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLT2S-C71 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLT2S-C71 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLT2S-C71 fall under?
The PLT2S-C71 is listed under Cable Leads & Connectors > Cable > Cable Management.
Can I view similar or alternative parts?
You can view similar parts to PLT2S-C71 when available in the Cable Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLT2S-C71 you can contact the distributor directly for product support, shipping queries etc.
Is the PLT2S-C71 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLT2S-C71 have stock available?
Authorised distributors including TTI Europe, RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for PLT2S-C71.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLT2S-C71 often in real-time on the comparison pages.
What if I can't find stock of PLT2S-C71?
You can fill out our help required form which you can use to request a quote for PLT2S-C71 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.