Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,874.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,874.00
|
No stock
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output |
Output Voltage Min | 0V |
Output Voltage Max | 36V |
Output Current Min | 0A |
Output Current Max | 20A |
Power Rating | 720W |
Power Supply, Bench, Prog, 720W | Newark Electronics |
Where can I find additional details, specifications and documents for a PLR 36-20?
Additional datasheets, footprints and schematics for PLR 36-20 are listed on our Part Details page. You can also find images and similar parts to PLR 36-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLR 36-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLR 36-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLR 36-20 fall under?
The PLR 36-20 is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PLR 36-20 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLR 36-20 you can contact the distributor directly for product support, shipping queries etc.
Is the PLR 36-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLR 36-20 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for PLR 36-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLR 36-20 often in real-time on the comparison pages.
What if I can't find stock of PLR 36-20?
You can fill out our help required form which you can use to request a quote for PLR 36-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.