Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wavelength Typ | 650nm |
---|---|
Output Power | 990µW |
Voltage Rating | 6V |
Laser Lens | - |
Laser Beam Size | 3.4mm x 5.8mm |
Supply Current | 45mA |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Beam Diameter | 5.8mm |
Beam Divergence | 0.1mrad |
External Diameter | 10.5mm |
External Length / Height | 17mm |
Laser Class | Class 2 |
Operating Temperature Max | 40°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +40°C |
Supply Voltage Max | 6V |
Supply Voltage Min | 2.7V |
LASER,ADJUSTABLE FOCUS,650NM, 1MW | Farnell |
Where can I find additional details, specifications and documents for a PLP6501AR?
Additional datasheets, footprints and schematics for PLP6501AR are listed on our Part Details page. You can also find images and similar parts to PLP6501AR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLP6501AR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLP6501AR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLP6501AR fall under?
The PLP6501AR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.
Can I view similar or alternative parts?
You can view similar parts to PLP6501AR when available in the Laser Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLP6501AR you can contact the distributor directly for product support, shipping queries etc.
Is the PLP6501AR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLP6501AR have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for PLP6501AR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLP6501AR often in real-time on the comparison pages.
What if I can't find stock of PLP6501AR?
You can fill out our help required form which you can use to request a quote for PLP6501AR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.