PLH250-P(G) Bench Power Supplies, Sources & Loads by AIM Cambridge

POWER SUPPLY, BENCH, ADJ, 1O/P, 250V

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$875.52


Distributor Starting From Stock
Logo for Transfer Multisort Elektronik Transfer Multisort Elektronik US$875.52
1
Buy Now
Logo for Rapid Electronics Rapid Electronics US$938.11
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Supply Output Type Adjustable
No. of Outputs 1 Output
Output Voltage Min 0V
Output Voltage Max 250V
Output Current Min 0A
Output Current Max 360mA
Power Rating 94W
RoHS Compliant Yes

Alternative Descriptions

Power supply: programmable laboratory | Transfer Multisort Elektronik
Power Supply, Bench, Adj, 1O/P, 250V | Newark Electronics
Aim-TTi PLH250-P(G) Power Supply Single 0-250V/0-0.0375A | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PLH250-P(G)?

Additional datasheets, footprints and schematics for PLH250-P(G) are listed on our Part Details page. You can also find images and similar parts to PLH250-P(G) on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PLH250-P(G) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLH250-P(G) price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PLH250-P(G) fall under?

The PLH250-P(G) is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PLH250-P(G) when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PLH250-P(G) you can contact the distributor directly for product support, shipping queries etc.

Is the PLH250-P(G) RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PLH250-P(G) have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and Rapid Electronics have stock available or on a lead time for PLH250-P(G).

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PLH250-P(G) often in real-time on the comparison pages.

What if I can't find stock of PLH250-P(G)?

You can fill out our help required form which you can use to request a quote for PLH250-P(G) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay