Status: | Unknown |
---|---|
Series: | PLED Unidirectional Series (PLEDxxUx Series) |
RoHS: | Compliant |
Product Range | PLED Unidirectional Series (PLEDxxUx Series) |
---|---|
On State Voltage max (VT) | 1.2V |
On State Current Max | 1A |
LED Shunt Case Style | QFN |
No. of Pins | 2Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
PLEDxUx Series 9V Surface Mount Lighting Protection LED Shunt | Future Electronics |
Led Protector, Uni-Dir, 9V, Qfn-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a PLED9UQ12?
Additional datasheets, footprints and schematics for PLED9UQ12 are listed on our Part Details page. You can also find images and similar parts to PLED9UQ12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLED9UQ12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLED9UQ12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLED9UQ12 fall under?
The PLED9UQ12 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > LED Shunt Protectors.
Can I view similar or alternative parts?
You can view similar parts to PLED9UQ12 when available in the LED Shunt Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLED9UQ12 you can contact the distributor directly for product support, shipping queries etc.
Is the PLED9UQ12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PLED9UQ12 have stock available?
Authorised distributors including Future Electronics, Newark Electronics and element14 have stock available or on a lead time for PLED9UQ12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLED9UQ12 often in real-time on the comparison pages.
What if I can't find stock of PLED9UQ12?
You can fill out our help required form which you can use to request a quote for PLED9UQ12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.