Status: | Unknown |
---|---|
Series: | PLED Series |
RoHS: | Unknown |
Product Range | PLED Series |
---|---|
On State Voltage max (VT) | 1.2V |
On State Current Max | 1A |
LED Shunt Case Style | QFN |
No. of Pins | 2Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
RoHS Compliant | Yes |
Thyristor, 9 V, Qfn | Newark Electronics |
PLED Series 18 V 1 A Bi-Directional Open LED Protector Surface Mount - QFN-3 | Future Electronics |
LED PROTECTOR BI 9V QFN | TTI Europe |
Where can I find additional details, specifications and documents for a PLED9Q12?
Additional datasheets, footprints and schematics for PLED9Q12 are listed on our Part Details page. You can also find images and similar parts to PLED9Q12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLED9Q12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLED9Q12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLED9Q12 fall under?
The PLED9Q12 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > LED Shunt Protectors.
Can I view similar or alternative parts?
You can view similar parts to PLED9Q12 when available in the LED Shunt Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLED9Q12 you can contact the distributor directly for product support, shipping queries etc.
Is the PLED9Q12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLED9Q12 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for PLED9Q12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLED9Q12 often in real-time on the comparison pages.
What if I can't find stock of PLED9Q12?
You can fill out our help required form which you can use to request a quote for PLED9Q12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.