Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
On State Voltage max (VT) | - |
On State Current Max | - |
LED Shunt Case Style | - |
No. of Pins | 2Pins |
Operating Temperature Min | - |
Operating Temperature Max | - |
Peak Repetitive Off-State Voltage Vdrm | - |
Breakover Voltage Vbo Max | 16V |
No. of Circuits | 1Circuits |
Peak Off-State Voltage Vdrm | 6V |
TVS Thyristor Case Style | DO-214AA |
Thyristor Case | DO-214AA |
Thyristor Type | LED Protector |
PLED Series 6 V Bi-Directional Open LED Protector Surface Mount - DO-214AA | Future Electronics |
LED PROTECTOR BI 6V DO-214AA | TTI Europe |
SURGE PROTECTOR, 6V, DO-214AA | element14 |
Surge Protector, 6V, Do-214, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a PLED6S?
Additional datasheets, footprints and schematics for PLED6S are listed on our Part Details page. You can also find images and similar parts to PLED6S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLED6S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLED6S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLED6S fall under?
The PLED6S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to PLED6S when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLED6S you can contact the distributor directly for product support, shipping queries etc.
Is the PLED6S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLED6S have stock available?
Authorised distributors including Future Electronics, TTI Europe, element14, Farnell and Newark Electronics have stock available or on a lead time for PLED6S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLED6S often in real-time on the comparison pages.
What if I can't find stock of PLED6S?
You can fill out our help required form which you can use to request a quote for PLED6S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.