Status: | Unknown |
---|---|
Series: | PLED Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now |
Product Range | PLED Series |
---|---|
On State Voltage max (VT) | 1.2V |
On State Current Max | 1A |
LED Shunt Case Style | QFN |
No. of Pins | 2Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Peak Repetitive Off-State Voltage Vdrm | 5V |
Breakover Voltage Vbo Max | 5.2V |
No. of Circuits | 1Circuits |
Operating Voltage | 40V |
Peak Off-State Voltage Vdrm | 3.5V |
TVS Thyristor Case Style | QFN |
Thyristor Type | LED Protector |
LED PROTECTOR, 5V, 500MA, QFN | Farnell |
Where can I find additional details, specifications and documents for a PLED5Q12?
Additional datasheets, footprints and schematics for PLED5Q12 are listed on our Part Details page. You can also find images and similar parts to PLED5Q12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLED5Q12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLED5Q12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLED5Q12 fall under?
The PLED5Q12 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to PLED5Q12 when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLED5Q12 you can contact the distributor directly for product support, shipping queries etc.
Is the PLED5Q12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLED5Q12 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PLED5Q12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLED5Q12 often in real-time on the comparison pages.
What if I can't find stock of PLED5Q12?
You can fill out our help required form which you can use to request a quote for PLED5Q12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.