Status: | Unknown |
---|---|
Series: | PLED Series |
RoHS: | Unknown |
Prices starting from US$0.18
Product Range | PLED Series |
---|---|
On State Voltage max (VT) | 1.2V |
On State Current Max | 1A |
LED Shunt Case Style | DO-214AA |
No. of Pins | 2Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Peak Repetitive Off-State Voltage Vdrm | 13V |
SVHC | No SVHC (07-Jul-2017) |
LIGHT PROTECT LED SHUNT 13V SMD | Chip Outpost |
LED PROTECTOR BI 13V DO-214AA | TTI Europe |
Thyristor, 13 V, Do-214Aa | Newark Electronics |
PLED Series 26 V 1 A Bi-Directional Open LED Protector Surface Mount - DO-214AA | Future Electronics |
LED PROTECTOR, 13V, DO-214AA-2 | Farnell |
Where can I find additional details, specifications and documents for a PLED13S?
Additional datasheets, footprints and schematics for PLED13S are listed on our Part Details page. You can also find images and similar parts to PLED13S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLED13S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLED13S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLED13S fall under?
The PLED13S is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to PLED13S when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLED13S you can contact the distributor directly for product support, shipping queries etc.
Is the PLED13S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLED13S have stock available?
Authorised distributors including Chip Outpost, TTI Europe, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for PLED13S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLED13S often in real-time on the comparison pages.
What if I can't find stock of PLED13S?
You can fill out our help required form which you can use to request a quote for PLED13S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.