PLCC3/B 3M Part Information
Details for PLCC3/B 3M by Pro Power
Cable Wire & Cable Assemblies>Cable Management>Cable Protectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 36.0000 |
3 | 35.3000 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Channels | 1 Channel |
Cable Protector Material | - |
Cable Protector Colour | Black |
External Length | 3m |
External Width | 80mm |
Product Range | - |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a PLCC3/B 3M?
Additional datasheets, footprints and schematics for PLCC3/B 3M are listed in our Part Details tab. You can also find the PLCC3/B 3M image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLCC3/B 3M in the Pricing & Inventory tab next to part details. You can view PLCC3/B 3M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLCC3/B 3M fall under?
The PLCC3/B 3M is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to PLCC3/B 3M when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLCC3/B 3M you can contact the distributor directly for product support, shipping queries etc.
Is the PLCC3/B 3M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLCC3/B 3M have stock available?
There is no stock from authorised distributors for PLCC3/B 3M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLCC3/B 3M often in real-time on the comparison pages.
What if I can't find stock of PLCC3/B 3M?
You can fill out our help required form which you can use to request a quote for PLCC3/B 3M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.