Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.82
|
132
in stock
|
Buy Now | |
RS Americas
from US$31.69
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$26.05
|
13
in stock
|
Buy Now | |
Distrelec
from US$23.31
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$35.30
|
10
in stock
|
Buy Now | |
element14
from US$24.07
|
-
|
Buy Now | |
Farnell
from US$21.62
|
-
|
Buy Now |
Reflector Type | Plastic |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Reflector |
External Depth | 7.2mm |
External Width | 30mm |
Fixing Centres | 71mm |
Fixing Hole Diameter | 4.5mm |
For Use With | Sensors |
Height | 82mm |
SICK PL30A rectangular reflector,82x30mm | RS |
Accessory, Reflector, Rectangular, Screw Conn, Reflect. Area 56mm x 28mm | SICK PL30A | RS Americas |
Reflector | Transfer Multisort Elektronik |
Sick Reflector W11-2 | Distrelec |
Where can I find additional details, specifications and documents for a PL30A?
Additional datasheets, footprints and schematics for PL30A are listed on our Part Details page. You can also find images and similar parts to PL30A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL30A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL30A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL30A fall under?
The PL30A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PL30A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL30A you can contact the distributor directly for product support, shipping queries etc.
Is the PL30A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL30A have stock available?
Authorised distributors including RS, RS Americas, Transfer Multisort Elektronik, Distrelec and Newark Electronics have stock available or on a lead time for PL30A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL30A often in real-time on the comparison pages.
What if I can't find stock of PL30A?
You can fill out our help required form which you can use to request a quote for PL30A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.