Status: | Unknown |
---|---|
Series: | PL Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 3 Output, 3Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 8A |
Power Rating | 228W |
Supply Voltage Min | 115VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | PL Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Power supply: programmable laboratory | Transfer Multisort Elektronik |
Power Supply, Bench, Adj, 3O/P, 30V | Newark Electronics |
POWER SUPPLY, 3CH, 30V, 8A, ADJUSTABLE | element14 |
Where can I find additional details, specifications and documents for a PL303QMTP(G)?
Additional datasheets, footprints and schematics for PL303QMTP(G) are listed on our Part Details page. You can also find images and similar parts to PL303QMTP(G) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL303QMTP(G) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL303QMTP(G) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL303QMTP(G) fall under?
The PL303QMTP(G) is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PL303QMTP(G) when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL303QMTP(G) you can contact the distributor directly for product support, shipping queries etc.
Is the PL303QMTP(G) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL303QMTP(G) have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for PL303QMTP(G).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL303QMTP(G) often in real-time on the comparison pages.
What if I can't find stock of PL303QMTP(G)?
You can fill out our help required form which you can use to request a quote for PL303QMTP(G) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.