PL303-P(G) Bench Power Supplies, Sources & Loads by AIM Cambridge

POWER SUPPLY, BENCH, ADJ, 1O/P, 30V

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$704.06


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$841.00
-
Buy Now
Logo for Rapid Electronics Rapid Electronics US$704.06
-
Buy Now
Logo for element14 element14 US$840.00
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Supply Output Type Adjustable
No. of Outputs 1 Output
Output Voltage Min 0V
Output Voltage Max 30V
Output Current Min 100µA
Output Current Max 3A
Power Rating 90W
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Bench, Adj, 1O/P, 30V | Newark Electronics
Aim-TTi PL303-P(G) Power Supply Single 0-30V/0-3A | Rapid Electronics
POWER SUPPLY, BENCH, 1-CH, 30V, 3A, 90W | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PL303-P(G)?

Additional datasheets, footprints and schematics for PL303-P(G) are listed on our Part Details page. You can also find images and similar parts to PL303-P(G) on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PL303-P(G) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL303-P(G) price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PL303-P(G) fall under?

The PL303-P(G) is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Bench Top Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to PL303-P(G) when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PL303-P(G) you can contact the distributor directly for product support, shipping queries etc.

Is the PL303-P(G) RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PL303-P(G) have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for PL303-P(G).

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PL303-P(G) often in real-time on the comparison pages.

What if I can't find stock of PL303-P(G)?

You can fill out our help required form which you can use to request a quote for PL303-P(G) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay