Status: | Unknown |
---|---|
Series: | PL Series |
RoHS: | Unknown |
Prices starting from US$619.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$763.68
|
No stock
|
Buy Now | |
element14
from US$721.35
|
28
in stock
|
Buy Now | |
Farnell
from US$697.65
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$658.27
|
3
in stock
|
Buy Now | |
Distrelec
from US$781.41
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$728.00
|
-
|
Buy Now | |
Rapid Electronics
from US$619.32
|
-
|
Buy Now |
Power Supply Output Type | Programmable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0.1mA |
Output Current Max | 3A |
Power Rating | 90W |
Supply Voltage Min | 103.5VAC |
Supply Voltage Max | 253VAC |
Manufacturer Warranty | 3 Years |
Product Range | PL Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Manufacturers Warranty | 3 |
Supply Voltage Typ | 115V AC 230V AC |
POWER SUPPLY, 1CH, 30V, 3A, PROGRAMMABLE | element14 |
Power supply: programmable laboratory | Transfer Multisort Elektronik |
Aim-TTi Bench Top Power Supply Programmable 30V 3A 90W USB / RS232 / RS423 / Ethernet DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
RSCAL (457752) Programable PSU | RS |
Power Supply, Bench, Adj, 1O/P, 30V | Newark Electronics |
Aim-TTi PL303-P Power Supply Single 0-30V/0-3A | Rapid Electronics |
Where can I find additional details, specifications and documents for a PL303P?
Additional datasheets, footprints and schematics for PL303P are listed on our Part Details page. You can also find images and similar parts to PL303P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL303P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL303P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL303P fall under?
The PL303P is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PL303P when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL303P you can contact the distributor directly for product support, shipping queries etc.
Is the PL303P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL303P have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Distrelec and RS have stock available or on a lead time for PL303P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL303P often in real-time on the comparison pages.
What if I can't find stock of PL303P?
You can fill out our help required form which you can use to request a quote for PL303P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.