Status: | Unknown |
---|---|
Series: | PL Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$448.22 |
11
|
Buy Now | |
element14 | US$527.14 |
11
|
Buy Now | |
Farnell | US$448.22 |
11
|
Buy Now | |
Newark Electronics | US$462.00 |
2
|
Buy Now | |
Transfer Multisort Elektronik | US$422.15 |
1
|
Buy Now | |
Distrelec | US$456.52 |
1
|
Buy Now | |
Rapid Electronics | US$386.31 |
-
|
Buy Now | |
RS Americas | US$0.92 |
-
|
Buy Now | |
Sager | - |
-
|
Buy Now |
Power Supply Output Type | - |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 100µA |
Output Current Max | 3A |
Power Rating | 90W |
Supply Voltage Min | 115VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | PL Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Manufacturers Warranty | 3 |
Weight | 5.2kg |
Precision Linear 30V 3A compact psu | RS |
POWER SUPPLY, 1CH, 30V, 3A, ADJUSTABLE | element14 |
Power Supply, Bench, Adj, 1O/P, 30V | Newark Electronics |
Power supply: laboratory | Transfer Multisort Elektronik |
Aim-TTi Bench Top Power Supply Adjustable 30V 3A 90W DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
Aim-TTi PL303 Power Supply Single 0-30V/0-3A | Rapid Electronics |
Where can I find additional details, specifications and documents for a PL303?
Additional datasheets, footprints and schematics for PL303 are listed on our Part Details page. You can also find images and similar parts to PL303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL303 fall under?
The PL303 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PL303 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL303 you can contact the distributor directly for product support, shipping queries etc.
Is the PL303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL303 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for PL303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL303 often in real-time on the comparison pages.
What if I can't find stock of PL303?
You can fill out our help required form which you can use to request a quote for PL303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.