Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.23
|
187
in stock
|
Buy Now | |
RS Americas
from US$20.41
|
42
in stock
|
Buy Now | |
element14
from US$9.09
|
26
in stock
|
Buy Now | |
Farnell
from US$11.34
|
24
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.03
|
22
in stock
|
Buy Now | |
Distrelec
from US$11.54
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$22.15
|
-
|
Buy Now |
Reflector Type | Plastic |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Reflector |
External Depth | 7.3mm |
External Width | 18mm |
Fixing Centres | 50mm |
Fixing Hole Diameter | 4.6mm |
For Use With | Sensors |
Height | 60mm |
SICK PL20A rectangular reflector,60x15mm | RS |
Reflector Corner-Cube 20 x 40mm mounting holes, PL Series | SICK PL20A | RS Americas |
Reflector | Transfer Multisort Elektronik |
Sick Reflector W11-2 | Distrelec |
Where can I find additional details, specifications and documents for a PL20A?
Additional datasheets, footprints and schematics for PL20A are listed on our Part Details page. You can also find images and similar parts to PL20A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL20A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL20A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL20A fall under?
The PL20A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to PL20A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL20A you can contact the distributor directly for product support, shipping queries etc.
Is the PL20A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL20A have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for PL20A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL20A often in real-time on the comparison pages.
What if I can't find stock of PL20A?
You can fill out our help required form which you can use to request a quote for PL20A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.