Status: | Unknown |
---|---|
Series: | PL Series |
RoHS: | Unknown |
Prices starting from US$8.50
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 15V |
Output Current Min | 100µA |
Output Current Max | 5A |
Power Rating | 75W |
Supply Voltage Min | 115VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | PL Series |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2018) |
Manufacturers Warranty | 3 |
Weight | 5.2kg |
POWER SUPPLY, 1CH, 15V, 5A, ADJUSTABLE | Farnell |
RSCAL (155383), PL155 Power Supply | RS |
Aim-TTi PL155 Power Supply Single 0-15V/0-5A | Rapid Electronics |
Aim-TTi Bench Top Power Supply Adjustable 15V 5A 75W DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Tip / Nozzle Width | 1.78mm |
---|---|
Tip / Nozzle Style | Stepped Chisel |
For Use With | Weller 537S, 1237S, 4037S, 37, 37UG DI & SL Heaters |
Tip / Nozzle Length | 0.66" |
Tip / Nozzle O.D. | 0.07" |
RoHS Compliant | Yes |
Tip, Heater, Stepped Chisel, 1.78Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a PL155?
Additional datasheets, footprints and schematics for PL155 are listed on our Part Details page. You can also find images and similar parts to PL155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL155 fall under?
The PL155 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PL155 when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL155 you can contact the distributor directly for product support, shipping queries etc.
Is the PL155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL155 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, RS and Rapid Electronics have stock available or on a lead time for PL155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL155 often in real-time on the comparison pages.
What if I can't find stock of PL155?
You can fill out our help required form which you can use to request a quote for PL155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.