PL123BKD Non-Rechargeable Batteries by Duracell

BATTERY, LITHIUM, 3V, CR123A

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Carlton-Bates Carlton-Bates
496 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Battery Voltage 3V
Battery Size Code CR123A
Battery Technology Lithium
Battery Terminals Raised Positive and Flat Negative
External Diameter 17mm
External Height 34.5mm
RoHS Compliant NA

Alternative Descriptions

Battery, Disposable | Carlton-Bates
Battery, Lithium, 3V, Cr123A | Newark Electronics

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a PL123BKD?

Additional datasheets, footprints and schematics for PL123BKD are listed on our Part Details page. You can also find images and similar parts to PL123BKD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PL123BKD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL123BKD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PL123BKD fall under?

The PL123BKD is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to PL123BKD when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PL123BKD you can contact the distributor directly for product support, shipping queries etc.

Is the PL123BKD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PL123BKD have stock available?

Authorised distributors including Carlton-Bates and Newark Electronics have stock available or on a lead time for PL123BKD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PL123BKD often in real-time on the comparison pages.

What if I can't find stock of PL123BKD?

You can fill out our help required form which you can use to request a quote for PL123BKD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay