| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Connector Type A | Mains Plug Schuko |
|---|---|
| Connector Type B | IEC 60320 C13 |
| Cable Length - Metric | 2m |
| Current Rating | 10A |
| Voltage Rating | 250VAC |
| Jacket Colour | Black |
| Product Range | - |
| Cable Length - Imperial | 6.6ft |
| SVHC | No SVHC (07-Jul-2017) |
| Power Cord Connector A | CEE 7/7 Plug |
| Power Cord Connector B | IEC 60320 C13 |
| Power Cord, Schuko Plug To Iec C13, 2M, 10A, 250V | Newark Electronics |
Where can I find additional details, specifications and documents for a PL09614?
Additional datasheets, footprints and schematics for PL09614 are listed on our Part Details page. You can also find images and similar parts to PL09614 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL09614 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL09614 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL09614 fall under?
The PL09614 is listed under Cable Wire & Cable Assemblies > Cable Assemblies > Power Cords / Electrical Power Cables.
Can I view similar or alternative parts?
You can view similar parts to PL09614 when available in the Power Cords / Electrical Power Cables range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL09614 you can contact the distributor directly for product support, shipping queries etc.
Is the PL09614 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL09614 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for PL09614.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL09614 often in real-time on the comparison pages.
What if I can't find stock of PL09614?
You can fill out our help required form which you can use to request a quote for PL09614 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.