Status: | Unknown |
---|---|
Series: | PL Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 6V |
Output Current Min | 0A |
Output Current Max | 8A |
Power Rating | 48W |
Supply Voltage Min | 115VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | PL Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Weight | 4.5kg |
Programmable 6V 8A PSU | RS |
Power Supply Output Type:Adjustable | Newark Electronics |
POWER SUPPLY, 1CH, 6V, 8A, ADJUSTABLE | element14 |
Where can I find additional details, specifications and documents for a PL068P?
Additional datasheets, footprints and schematics for PL068P are listed on our Part Details page. You can also find images and similar parts to PL068P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL068P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL068P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL068P fall under?
The PL068P is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PL068P when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL068P you can contact the distributor directly for product support, shipping queries etc.
Is the PL068P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL068P have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PL068P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL068P often in real-time on the comparison pages.
What if I can't find stock of PL068P?
You can fill out our help required form which you can use to request a quote for PL068P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.