Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Tones | Slow Pulse |
Supply Voltage Min | 3V |
Supply Voltage Max | 28V |
Operating Current Max | 15mA |
Sound Level SPL | 90dB |
Resonant Frequency | 2.5kHz |
Product Range | - |
Round Buzzer 90dB/1-Ft 3-28VDC | Carlton-Bates |
Buzzers, Slow Pulse, 3-28 VDC, 90 dBA, 2.5KHz, 30X16mm, Flange Mount, PL Series | Mallory Sonalert PL-27N26WQ | RS Americas |
Transducer, Piezo, 2.5Khz, 90Db, 28Vdc | Newark Electronics |
TRANSDUCER, PIEZO, 2.5KHZ, 90DB, 28VDC | element14 |
Piezo Buzzers & Audio Indicators SLOW PULSE, 3-28VDC 2.5KHZ, 90DB, 30X10 | Sager |
Where can I find additional details, specifications and documents for a PL-27N26WQ?
Additional datasheets, footprints and schematics for PL-27N26WQ are listed on our Part Details page. You can also find images and similar parts to PL-27N26WQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL-27N26WQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL-27N26WQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL-27N26WQ fall under?
The PL-27N26WQ is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to PL-27N26WQ when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL-27N26WQ you can contact the distributor directly for product support, shipping queries etc.
Is the PL-27N26WQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL-27N26WQ have stock available?
Authorised distributors including Carlton-Bates, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for PL-27N26WQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL-27N26WQ often in real-time on the comparison pages.
What if I can't find stock of PL-27N26WQ?
You can fill out our help required form which you can use to request a quote for PL-27N26WQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.