PKP-19B-2 Knobs & Accessories by Electronic Hardware Corp

ROUND POINTER KNOB, 6.35MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.06

Distributor Stock
Logo for Newark
Newark
from US$18.91
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$16.06
216
in stock
Buy Now

Specifications

Shaft Type Round Shaft
Shaft Diameter 6.35mm
Knob Material Aluminium
Knob / Dial Style Round with Pointer
Knob Diameter 19.05mm
Colour Black
Knob Dia - Imperial 0.75"
RoHS Compliant Yes

Alternative Descriptions

Round Pointer Knob, 6.35Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PKP-19B-2?

Additional datasheets, footprints and schematics for PKP-19B-2 are listed on our Part Details page. You can also find images and similar parts to PKP-19B-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PKP-19B-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKP-19B-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PKP-19B-2 fall under?

The PKP-19B-2 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.

Can I view similar or alternative parts?

You can view similar parts to PKP-19B-2 when available in the Knobs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PKP-19B-2 you can contact the distributor directly for product support, shipping queries etc.

Is the PKP-19B-2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for PKP-19B-2 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for PKP-19B-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PKP-19B-2 often in real-time on the comparison pages.

What if I can't find stock of PKP-19B-2?

You can fill out our help required form which you can use to request a quote for PKP-19B-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay