Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Aluminium |
Knob / Dial Style | Round with Pointer |
Knob Diameter | 12.7mm |
Colour | Natural |
Knob Dia - Imperial | 0.5" |
RoHS Compliant | Yes |
Round Knurled Pointer Knob, 6.35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a PKP-12A-2?
Additional datasheets, footprints and schematics for PKP-12A-2 are listed on our Part Details page. You can also find images and similar parts to PKP-12A-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKP-12A-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKP-12A-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKP-12A-2 fall under?
The PKP-12A-2 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to PKP-12A-2 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKP-12A-2 you can contact the distributor directly for product support, shipping queries etc.
Is the PKP-12A-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PKP-12A-2 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for PKP-12A-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKP-12A-2 often in real-time on the comparison pages.
What if I can't find stock of PKP-12A-2?
You can fill out our help required form which you can use to request a quote for PKP-12A-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.