| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.36
| Distributor | Stock | ||
|---|---|---|---|
|
TTI Europe
from US$0.50
|
119,000
in stock
|
Buy Now |
|
Rutronik
from US$0.36
|
55,000
in stock
|
Buy Now |
|
Avnet America
from US$0.46
|
45,000
in stock
|
Buy Now |
|
Maritex
from US$0.54
|
10,667
in stock
|
Buy Now |
|
Newark Electronics
from US$0.74
|
9,401
in stock
|
Buy Now |
|
Future Electronics
from US$0.50
|
9,000
in stock
|
Buy Now |
|
TTI Americas
from US$0.52
|
5,000
in stock
|
Buy Now |
|
Chip One Stop
from US$0.55
|
3,188
in stock
|
Buy Now |
|
RS
from US$0.92
|
1,331
in stock
|
Buy Now |
|
CoreStaff
from US$0.53
|
246
in stock
|
Buy Now |
|
Avnet Asia
from US$0.54
|
0
in stock
|
Buy Now |
|
Ozdisan
from US$0.89
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Transducer Function | Sounder |
|---|---|
| Tones | - |
| Supply Voltage Min | - |
| Supply Voltage Max | 25V |
| Operating Current Max | - |
| Sound Level SPL | 75dB |
| Sound Level Distance | 10cm |
| Resonant Frequency | 4kHz |
| Product Range | - |
| SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
| Depth | 12mm |
| External Depth | 12mm |
| External Height | 3mm |
| External Length / Height | 3mm |
| External Width | 12mm |
| Operating Temperature Max | 70°C |
| Operating Temperature Min | -20°C |
| Termination Type | Surface Mount Device |
| 75DB 4.00KHZ 12.0MM | TTI Europe |
| PKLCS 4,0kHZ 12MM SMD 1,5V | Rutronik |
| Buzzer | Newark Electronics |
| PK Series 12 x 12 x 3 mm 3 V 4 KHz Surface Mount Piezoelectric Sounder | Future Electronics |
| 4 DB 4.0 KHZ | TTI Americas |
| Transducer piezo SMT 12mm 3Vpp 75dB | RS |
Where can I find additional details, specifications and documents for a PKLCS1212E4001-R1?
Additional datasheets, footprints and schematics for PKLCS1212E4001-R1 are listed on our Part Details page. You can also find images and similar parts to PKLCS1212E4001-R1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKLCS1212E4001-R1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKLCS1212E4001-R1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKLCS1212E4001-R1 fall under?
The PKLCS1212E4001-R1 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to PKLCS1212E4001-R1 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKLCS1212E4001-R1 you can contact the distributor directly for product support, shipping queries etc.
Is the PKLCS1212E4001-R1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKLCS1212E4001-R1 have stock available?
Authorised distributors including TTI Europe, Rutronik, Avnet America, Maritex and Newark Electronics have stock available or on a lead time for PKLCS1212E4001-R1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKLCS1212E4001-R1 often in real-time on the comparison pages.
What if I can't find stock of PKLCS1212E4001-R1?
You can fill out our help required form which you can use to request a quote for PKLCS1212E4001-R1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.