Status: | Active |
---|---|
Series: | PKC-136 |
RoHS: | Compliant |
Prices starting from US$0.32
Protection of the Mosfet in flyback power supply |
TRANSIL and blocking diode in a single package |
Product Specifications |
---|
DS2352 PEAK CLAMP |
Application Notes |
---|
AN5046 Printed circuit board assembly recommendations for STMicroelectronics PowerFLAT packages |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Flyers |
---|
AUTOMOTIVE-GRADE 600 V 15 A to 60 A ultrafast diodes |
New W series of ultrafast rectifiers for welding applications |
ST Diodes Finder : the new app for Android and iOS |
Peak Clamp, 700V, Do-204Ac | Newark Electronics |
PEAK CLAMP, 700V, DO-204AC | element14 |
PKC-136 Series 1.5 W 4 Ohm 160 V Through Hole Peak Clamp - DO-15 | Future Electronics |
Peak Clamp 2-Pin DO-15 T/R | Avnet America |
Where can I find additional details, specifications and documents for a PKC-136RL?
Additional datasheets, footprints and schematics for PKC-136RL are listed on our Part Details page. You can also find images and similar parts to PKC-136RL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKC-136RL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKC-136RL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKC-136RL fall under?
The PKC-136RL is listed under Diodes and Rectifiers > Ultrafast Rectifiers > 600V Ultrafast Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to PKC-136RL when available in the 600V Ultrafast Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKC-136RL you can contact the distributor directly for product support, shipping queries etc.
Is the PKC-136RL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for PKC-136RL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PKC-136RL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKC-136RL often in real-time on the comparison pages.
What if I can't find stock of PKC-136RL?
You can fill out our help required form which you can use to request a quote for PKC-136RL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.