Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.75
Distributor | Stock | ||
---|---|---|---|
Transfer Multisort Elektronik
from US$15.75
|
16
in stock
|
Buy Now |
Core Architecture | 8051 |
---|---|
Supported Families | 8051 Derivatives |
Software Edition | Professional |
Licence Type | Node Locked |
No. of User Licences | 1 |
Supported Hosts | Windows |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Architecture | 8051 |
---|---|
Supported Families | 8051 derivatives |
Software Edition | Professional |
License Type | Node Locked |
No. of User Licenses | 1 |
Supported Hosts | Windows |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a PK51?
Additional datasheets, footprints and schematics for PK51 are listed on our Part Details page. You can also find images and similar parts to PK51 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PK51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PK51 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PK51 fall under?
The PK51 is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to PK51 when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PK51 you can contact the distributor directly for product support, shipping queries etc.
Is the PK51 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PK51 have stock available?
Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for PK51.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PK51 often in real-time on the comparison pages.
What if I can't find stock of PK51?
You can fill out our help required form which you can use to request a quote for PK51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.