Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Architecture | C166 |
---|---|
Supported Families | C16x XC16x ST10 |
Software Edition | Professional |
Licence Type | Node Locked |
No. of User Licences | 1 |
Supported Hosts | Windows |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Core Architecture | C166 |
---|---|
Supported Families | C16x, ST10, XC16x |
Software Edition | Professional |
License Type | Node Locked |
No. of User Licenses | 1 |
Supported Hosts | Windows |
RoHS Compliant | NA |
Ide, C166, Node Locked, Xc16X/C16X/St10 | Newark Electronics |
Where can I find additional details, specifications and documents for a PK166-LC?
Additional datasheets, footprints and schematics for PK166-LC are listed on our Part Details page. You can also find images and similar parts to PK166-LC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PK166-LC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PK166-LC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PK166-LC fall under?
The PK166-LC is listed under Education Maker & Hobbyist Electronics > Software Tools > Compilers & IDEs.
Can I view similar or alternative parts?
You can view similar parts to PK166-LC when available in the Compilers & IDEs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PK166-LC you can contact the distributor directly for product support, shipping queries etc.
Is the PK166-LC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PK166-LC have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for PK166-LC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PK166-LC often in real-time on the comparison pages.
What if I can't find stock of PK166-LC?
You can fill out our help required form which you can use to request a quote for PK166-LC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.