Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Alarm |
---|---|
Supply Voltage Min | 3VDC |
Supply Voltage Max | 15VDC |
Tones | Continuous |
Sound Level SPL | 95dB |
Current Rating | 18A |
Resonant Frequency | 3.5kHz |
Transducer Mounting | Panel |
RoHS Compliant | Yes |
Transducer, 95Db, 12Vdc, Panel | Newark Electronics |
ALARM/LED BLUE CONSTANT 3-15VDC 95DB 3.5HZ 36X23.5MM FLT BLD | Mallory Sonalert PK-27A35EPDBQ | RS Americas |
Piezo Buzzers & Audio Indicators 3-15DC 80-100DB 3500HZ CONT 32X24 STK $ | Sager |
Where can I find additional details, specifications and documents for a PK-27A35EPDBQ?
Additional datasheets, footprints and schematics for PK-27A35EPDBQ are listed on our Part Details page. You can also find images and similar parts to PK-27A35EPDBQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PK-27A35EPDBQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PK-27A35EPDBQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PK-27A35EPDBQ fall under?
The PK-27A35EPDBQ is listed under Audio / Video > Pro Audio > Buzzers & Sounders.
Can I view similar or alternative parts?
You can view similar parts to PK-27A35EPDBQ when available in the Buzzers & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PK-27A35EPDBQ you can contact the distributor directly for product support, shipping queries etc.
Is the PK-27A35EPDBQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PK-27A35EPDBQ have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Schukat Electronic and Sager have stock available or on a lead time for PK-27A35EPDBQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PK-27A35EPDBQ often in real-time on the comparison pages.
What if I can't find stock of PK-27A35EPDBQ?
You can fill out our help required form which you can use to request a quote for PK-27A35EPDBQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.