Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 3V |
Supply Voltage Max | 24V |
Operating Current Max | 25mA |
Sound Level SPL | 95dB |
Resonant Frequency | 2.5kHz |
Product Range | - |
Buzzers, 3 to 24 VDC, 95 dB @ 12 VDC, 2500 Hz, Continuous Tone, PK Series | Mallory Sonalert PK-20A25WQ | RS Americas |
Transducer, Piezo, 2.5Khz, 90Db, 24Vdc | Newark Electronics |
TRANSDUCER, PIEZO, 2.5KHZ, 90DB, 24VDC | element14 |
Piezo Buzzers & Audio Indicators CONSTANT, 3-24VDC 2.5KHZ, 95DB, 23X18 | Sager |
Where can I find additional details, specifications and documents for a PK-20A25WQ?
Additional datasheets, footprints and schematics for PK-20A25WQ are listed on our Part Details page. You can also find images and similar parts to PK-20A25WQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PK-20A25WQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PK-20A25WQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PK-20A25WQ fall under?
The PK-20A25WQ is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to PK-20A25WQ when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PK-20A25WQ you can contact the distributor directly for product support, shipping queries etc.
Is the PK-20A25WQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PK-20A25WQ have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for PK-20A25WQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PK-20A25WQ often in real-time on the comparison pages.
What if I can't find stock of PK-20A25WQ?
You can fill out our help required form which you can use to request a quote for PK-20A25WQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.