Status: | Unknown |
---|---|
Series: | JRXS Series |
RoHS: | Unknown |
Prices starting from US$120.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$160.97
|
No stock
|
Buy Now | |
RS Americas
from US$134.79
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$168.22
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$253.99
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$256.00
|
1
in stock
|
Buy Now | |
element14
from US$120.51
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 110VAC |
Contact Current | 10A |
Product Range | JRXS Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
Alternating Relay, DPDT, 10A, 110VAC, 8-Pin Octal Terminal, JRS Series | Crouzet PJRXS110A | RS Americas |
Alternating Relay 8-Pin Plug-In SPDT 10A 110 V | Rapid Electronics |
CROUZET SYRELEC ALTERNATING RE | Relay Specialties |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NO |
---|
Altrntng Rly, 8-Pin, 110Vac Rohs Compliant: No |Sensata/crydom PJRXS110A | Newark Electronics |
Where can I find additional details, specifications and documents for a PJRXS110A?
Additional datasheets, footprints and schematics for PJRXS110A are listed on our Part Details page. You can also find images and similar parts to PJRXS110A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PJRXS110A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PJRXS110A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PJRXS110A fall under?
The PJRXS110A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PJRXS110A when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PJRXS110A you can contact the distributor directly for product support, shipping queries etc.
Is the PJRXS110A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PJRXS110A have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for PJRXS110A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PJRXS110A often in real-time on the comparison pages.
What if I can't find stock of PJRXS110A?
You can fill out our help required form which you can use to request a quote for PJRXS110A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.