Status: | Unknown |
---|---|
Series: | JRS Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 110VAC |
Contact Current | 10A |
Product Range | JRS Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
Relay, SPDT, 10 A, 110 VAC at 50/60 Hz, Duplex Alternating, 2200 VA, 80 W (Max.) | Crouzet PJRS110A | RS Americas |
Relay, Spdt, 250Vac, 10A | Newark Electronics |
RELAY, SPDT, 250VAC, 10A | element14 |
Electronic Alternating Relay, 110 VAC Coil, 250 VAC/DC | Carlton-Bates |
Where can I find additional details, specifications and documents for a PJRS110A?
Additional datasheets, footprints and schematics for PJRS110A are listed on our Part Details page. You can also find images and similar parts to PJRS110A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PJRS110A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PJRS110A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PJRS110A fall under?
The PJRS110A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PJRS110A when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PJRS110A you can contact the distributor directly for product support, shipping queries etc.
Is the PJRS110A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PJRS110A have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for PJRS110A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PJRS110A often in real-time on the comparison pages.
What if I can't find stock of PJRS110A?
You can fill out our help required form which you can use to request a quote for PJRS110A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.