Status: | Unknown |
---|---|
Series: | JR Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 110VAC |
Contact Current | 10A |
Product Range | JR Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Quick Connect |
Coil Resistance | - |
Relay, SPDT, 10 A, 110 VAC at 50/60 Hz, Duplex Alternating, 2200 VA, 80 W (Max.) | Crouzet PJR110A | RS Americas |
Alternating Relay 8-Pin Plug-In SPDT 10A 110 V | Rapid Electronics |
Relay, Spdt, 250Vac, 10A | Newark Electronics |
RELAY, SPDT, 250VAC, 10A | element14 |
Relay, General Purpose Alternating | Carlton-Bates |
Where can I find additional details, specifications and documents for a PJR110A?
Additional datasheets, footprints and schematics for PJR110A are listed on our Part Details page. You can also find images and similar parts to PJR110A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PJR110A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PJR110A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PJR110A fall under?
The PJR110A is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to PJR110A when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PJR110A you can contact the distributor directly for product support, shipping queries etc.
Is the PJR110A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PJR110A have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for PJR110A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PJR110A often in real-time on the comparison pages.
What if I can't find stock of PJR110A?
You can fill out our help required form which you can use to request a quote for PJR110A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.