Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM11 |
Silicon Core Number | BCM2835 |
Silicon Family Name | BCM2xxx |
For Use With | Compatible with Raspberry Pi 2 Model B Raspberry Pi Model B+/A+ |
Kit Contents | Motor EXTRA Board |
Product Range | - |
Features | 2 Dual HÂbridge Motor Drivers Drives 4 DC Motors Compact Size Raspberry Pi HAT Footprint |
Where can I find additional details, specifications and documents for a PIFACE MOTOR CONTROL EXTRA?
Additional datasheets, footprints and schematics for PIFACE MOTOR CONTROL EXTRA are listed on our Part Details page. You can also find images and similar parts to PIFACE MOTOR CONTROL EXTRA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIFACE MOTOR CONTROL EXTRA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIFACE MOTOR CONTROL EXTRA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIFACE MOTOR CONTROL EXTRA fall under?
The PIFACE MOTOR CONTROL EXTRA is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to PIFACE MOTOR CONTROL EXTRA when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIFACE MOTOR CONTROL EXTRA you can contact the distributor directly for product support, shipping queries etc.
Is the PIFACE MOTOR CONTROL EXTRA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIFACE MOTOR CONTROL EXTRA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for PIFACE MOTOR CONTROL EXTRA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIFACE MOTOR CONTROL EXTRA often in real-time on the comparison pages.
What if I can't find stock of PIFACE MOTOR CONTROL EXTRA?
You can fill out our help required form which you can use to request a quote for PIFACE MOTOR CONTROL EXTRA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.