Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Broadcom |
---|---|
Core Architecture | ARM |
Core Sub-Architecture | ARM1176JZF-S |
Silicon Core Number | BCM2835 |
Silicon Family Name | BCM2xxx |
For Use With | Compatible with Raspberry Pi Model B/A |
Kit Contents | Add-on board with display |
Product Range | - |
Features | Saves Space & Power Display Status Info Messages Menus & Control your Pi with an IR Remote |
Kit Features | Internet Radio Streaming Media XBMC Media Centre |
I/O Board With Lcd Display, For Raspberry Pi Sbc | Newark Electronics |
I/O BOARD WITH LCD DISPLAY, FOR RPI | element14 |
Where can I find additional details, specifications and documents for a PIFACE CONTROL & DISPLAY?
Additional datasheets, footprints and schematics for PIFACE CONTROL & DISPLAY are listed on our Part Details page. You can also find images and similar parts to PIFACE CONTROL & DISPLAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIFACE CONTROL & DISPLAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIFACE CONTROL & DISPLAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIFACE CONTROL & DISPLAY fall under?
The PIFACE CONTROL & DISPLAY is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to PIFACE CONTROL & DISPLAY when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIFACE CONTROL & DISPLAY you can contact the distributor directly for product support, shipping queries etc.
Is the PIFACE CONTROL & DISPLAY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIFACE CONTROL & DISPLAY have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PIFACE CONTROL & DISPLAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIFACE CONTROL & DISPLAY often in real-time on the comparison pages.
What if I can't find stock of PIFACE CONTROL & DISPLAY?
You can fill out our help required form which you can use to request a quote for PIFACE CONTROL & DISPLAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.