Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | Fibreglass / Silicone |
Sleeving Colour | Natural |
Internal Diameter | 0.347" |
Length - Metric | 30.5m |
Length - Imperial | 100ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
For Use With | Components Cables and Wire Harnessing |
Length | 30.5m |
Outer Diameter | 8.38mm |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Where can I find additional details, specifications and documents for a PIF2000 NA005?
Additional datasheets, footprints and schematics for PIF2000 NA005 are listed on our Part Details page. You can also find images and similar parts to PIF2000 NA005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIF2000 NA005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIF2000 NA005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIF2000 NA005 fall under?
The PIF2000 NA005 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PIF2000 NA005 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIF2000 NA005 you can contact the distributor directly for product support, shipping queries etc.
Is the PIF2000 NA005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIF2000 NA005 have stock available?
There is no stock from authorised distributors for PIF2000 NA005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIF2000 NA005 often in real-time on the comparison pages.
What if I can't find stock of PIF2000 NA005?
You can fill out our help required form which you can use to request a quote for PIF2000 NA005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.