Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Sleeving / Tubing Type | Braided |
---|---|
Sleeving Material | Fibreglass / PVC (Polyvinylchloride) |
Sleeving Colour | Black |
Internal Diameter | 0.141" |
Length - Metric | 152.4m |
Length - Imperial | 500ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Sleeving |
Body Material | PVC (Polyvinylchloride) |
Colour | Black |
For Use With | Wire Harnessing |
Length | 152.4m |
Material | PVC Coated Fibreglass |
Outer Diameter | 3.38mm |
Reel Length (Imperial) | 500ft |
Reel Length (Metric) | 152.4m |
Where can I find additional details, specifications and documents for a PIF1308 BK002?
Additional datasheets, footprints and schematics for PIF1308 BK002 are listed on our Part Details page. You can also find images and similar parts to PIF1308 BK002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIF1308 BK002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIF1308 BK002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIF1308 BK002 fall under?
The PIF1308 BK002 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to PIF1308 BK002 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIF1308 BK002 you can contact the distributor directly for product support, shipping queries etc.
Is the PIF1308 BK002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIF1308 BK002 have stock available?
There is no stock from authorised distributors for PIF1308 BK002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIF1308 BK002 often in real-time on the comparison pages.
What if I can't find stock of PIF1308 BK002?
You can fill out our help required form which you can use to request a quote for PIF1308 BK002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.